MA05768
MA05768
Active
Description:  26.0MHz GSX-333/1NBNF SM Crystal
Manufacturer:  Golledge Electronics
Datasheet:   MA05768 Datasheet
History Price: $0.33
In Stock: 44000
MA05768 vs MA06152
Part No
Category
Series
GSX-333
GSX-333
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
16 MHz
Frequency Stability
?ppm
-
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
9pF
9pF
Operating Mode
40 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.130" L x 0.102" W (3.30mm x 2.60mm)
0.130" L x 0.102" W (3.30mm x 2.60mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
0.028" (0.70mm)