MA05768
MA05768
Active
Description:  26.0MHz GSX-333/1NBNF SM Crystal
Manufacturer:  Golledge Electronics
Datasheet:   MA05768 Datasheet
History Price: $0.33
In Stock: 44000
MA05768 Specification
Specification
Part No
MA05768
Category
Crystals
Manufacturer
Golledge Electronics
Series
GSX-333
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
26 MHz
Frequency Stability
?ppm
Frequency Tolerance
?0ppm
Load Capacitance
9pF
Operating Mode
40 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.130" L x 0.102" W (3.30mm x 2.60mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
MA05768 PDF Datasheet
MA05768 Compare Parts
  • MA05768 vs MA07943
  • MA05768 vs MA07812
  • MA05768 vs MA07534
  • MA05768 vs MA06152
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase