Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Golledge Electronics MA09511
MA09511
Active
Crystals
Description:
24.5760MHz GSX-333/112AF SM Crys
Manufacturer:
Golledge Electronics
Datasheet:
MA09511 Datasheet
History Price: $0.9
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA09511 vs MA06152
Part No
MA09511
MA06152
Category
Crystals
Crystals
Manufacturer
Golledge Electronics
Golledge Electronics
Series
GSX-333
GSX-333
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
24.576 MHz
16 MHz
Frequency Stability
?0ppm
-
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
9pF
Operating Mode
100 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.130" L x 0.102" W (3.30mm x 2.60mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
0.028" (0.70mm)