MA09511
MA09511
Active
Description:  24.5760MHz GSX-333/112AF SM Crys
Manufacturer:  Golledge Electronics
Datasheet:   MA09511 Datasheet
History Price: $0.9
In Stock: 26000
MA09511 Specification
Specification
Part No
MA09511
Category
Crystals
Manufacturer
Golledge Electronics
Series
GSX-333
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
24.576 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
10pF
Operating Mode
100 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
MA09511 Compare Parts
  • MA09511 vs MA07812
  • MA09511 vs MA07534
  • MA09511 vs MA06152
  • MA09511 vs MA05768
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked