Series
GXO-3201G
GXO-3201L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Function
Enable/Disable
Enable/Disable
Voltage - Supply
1.8V
2.5V ~ 3.3V
Frequency Stability
?0ppm
-
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.031" (0.80mm)