MP02156
MP02156
Active
Description:  XTAL OSC 25.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP02156 Datasheet
History Price: $2.05
In Stock: 40800
MP02156 Specification
Specification
Part No
MP02156
Category
Oscillators
Manufacturer
Golledge Electronics
Series
GXO-3201G
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
25 MHz
Function
Enable/Disable
Output
CMOS
Voltage - Supply
1.8V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-20℃ ~ 70℃
Current - Supply (Max)
-
Ratings
2.5mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
-
Spread Spectrum Bandwidth
0.031" (0.80mm)
MP02156 PDF Datasheet
MP02156 Related Parts
MP01639
MP01639
Golledge Electronics
XTAL OSC 20.0000MHZ CMOS SMD
MP02282
MP02282
Golledge Electronics
48.0 MHz GXO-3201L/E SM Oscillat
MP02962
MP02962
Golledge Electronics
27.0MHz GTXO-C51L/JS SM CMOS TCX
MP04453
MP04453
Golledge Electronics
XTAL OSC 27.0000MHZ CMOS SMD
MP04603
MP04603
Golledge Electronics
XTAL OSC 48.0000MHZ CMOS SMD
MP05045
MP05045
Golledge Electronics
XTAL OSC 22.5792MHZ CMOS SMD
MP05594
MP05594
Golledge Electronics
XTAL OSC 26.0000MHZ SNWV SMD
MP06568
MP06568
Golledge Electronics
45.15840 MHz GVXO-533/SB SM VCXO
MP06754
MP06754
Golledge Electronics
XTAL OSC 125.0000MHZ LVDS SMD
MP06838
MP06838
Golledge Electronics
XTAL OSC 32.0000MHZ SNWV SMD
MP07691
MP07691
Golledge Electronics
22.57920 MHz GXO-7506L/A Ultra-L
MP07692
MP07692
Golledge Electronics
24.5760 MHz GXO-7506L/A Ultra-Lo
MP02156 Compare Parts
  • MP02156 vs MP08591
  • MP02156 vs MP08219
  • MP02156 vs MP08012
  • MP02156 vs MP07952
  • MP02156 vs MP07918
  • MP02156 vs MP07813
  • MP02156 vs MP07787
  • MP02156 vs MP07724
  • MP02156 vs MP07693
  • MP02156 vs MP07692
  • MP02156 vs MP07691
  • MP02156 vs MP06838
  • MP02156 vs MP06754
  • MP02156 vs MP06568
  • MP02156 vs MP05594
  • MP02156 vs MP05045
  • MP02156 vs MP04603
  • MP02156 vs MP04453
  • MP02156 vs MP02962
  • MP02156 vs MP02282
  • MP02156 vs MP01639
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.