MP02156
MP02156
Active
Description:  XTAL OSC 25.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP02156 Datasheet
History Price: $2.05
In Stock: 40800
MP02156 vs MP02962
Part No
Series
GXO-3201G
GTXO-C51L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
25 MHz
27 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-30℃ ~ 75℃
Current - Supply (Max)
-
-
Ratings
2.5mA
5.5mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.041" (1.05mm)