Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Golledge Electronics MP02156
MP02156
Active
Oscillators
Description:
XTAL OSC 25.0000MHZ CMOS SMD
Manufacturer:
Golledge Electronics
Datasheet:
MP02156 Datasheet
History Price: $2.05
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP02156 vs MP06754
Part No
MP02156
MP06754
Category
Oscillators
Oscillators
Manufacturer
Golledge Electronics
Golledge Electronics
Series
GXO-3201G
GXO-L31
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
25 MHz
125 MHz
Function
Enable/Disable
-
Output
CMOS
LVDS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
2.5mA
20mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.043" (1.10mm)