Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCSF1-16M
STDCSF1-16M
Not For New Designs
Crystals
Description:
CRYSTAL 16.0000MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
STDCSF1-16M Datasheet
History Price: $0.42
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STDCSF1-16M vs STDCSW2-20M
Part No
STDCSF1-16M
STDCSW2-20M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX8045GB
NX2520SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
20 MHz
Frequency Stability
?50ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
10pF
Operating Mode
50 Ohms
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.026" (0.65mm)