STDCSF1-16M
STDCSF1-16M
Not For New Designs
Description:  CRYSTAL 16.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSF1-16M Datasheet
History Price: $0.42
In Stock: 17200
STDCSF1-16M Specification
Specification
Part No
STDCSF1-16M
Category
Crystals
Manufacturer
NDK America
Series
NX8045GB
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
16 MHz
Frequency Stability
?50ppm
Frequency Tolerance
?0ppm
Load Capacitance
8pF
Operating Mode
50 Ohms
Operating Temperature
Fundamental
Ratings
-10℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
2-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
STDCSF1-16M Related Parts
STDCIC1-24M
STDCIC1-24M
NDK America
CRYSTAL 24MHZ 8PF SMD
STDCIC1-26M
STDCIC1-26M
NDK America
CRYSTAL 26MHZ 8PF SMD
STDCIC1-27.6M
STDCIC1-27.6M
NDK America
CRYSTAL 27.6MHZ 8PF SMD
STDCIX1-27.12M
STDCIX1-27.12M
NDK America
CRYSTAL 27.12MHZ 8PF SMD
STDCIX1-32M
STDCIX1-32M
NDK America
CRYSTAL 32MHZ 8PF SMD
STDCIX1-37.4M
STDCIX1-37.4M
NDK America
CRYSTAL 37.4MHZ 8PF SMD
STDCIX1-38.4M
STDCIX1-38.4M
NDK America
CRYSTAL 38.4MHZ 8PF SMD
STDCIX1-40M
STDCIX1-40M
NDK America
CRYSTAL 40MHZ 8PF SMD
STDCIX1-48M
STDCIX1-48M
NDK America
CRYSTAL 48MHZ 8PF SMD
STDCIX1-52M
STDCIX1-52M
NDK America
CRYSTAL 52MHZ 8PF SMD
STDCIY1-40M
STDCIY1-40M
NDK America
CRYSTAL 40MHZ 8PF SMD
STDCIY1-48M
STDCIY1-48M
NDK America
CRYSTAL 48MHZ 8PF SMD
STDCSF1-16M Compare Parts
  • STDCSF1-16M vs STDMUD1-32.768K
  • STDCSF1-16M vs STDMUB1-32.768K
  • STDCSF1-16M vs STDMUB10-32.768K
  • STDCSF1-16M vs STDMUA9-32.768K
  • STDCSF1-16M vs STDMUA8-32.768K
  • STDCSF1-16M vs STDMUA19-32.768K
  • STDCSF1-16M vs STDMUA18-32.768K
  • STDCSF1-16M vs STDMUA17-32.768K
  • STDCSF1-16M vs STDMUA14-32.768K
  • STDCSF1-16M vs STDCZS3-80M
  • STDCSF1-16M vs STDCZS3-60M
  • STDCSF1-16M vs STDCZS3-50M
  • STDCSF1-16M vs STDCZS3-40M
  • STDCSF1-16M vs STDCZS2-26M
  • STDCSF1-16M vs STDCZS1-26M
  • STDCSF1-16M vs STDCZS1-25M
  • STDCSF1-16M vs STD-CTZ-1-38.4M
  • STDCSF1-16M vs STD-CTZ-1-19.2M
  • STDCSF1-16M vs STDCTX1-38.4M
  • STDCSF1-16M vs STDCTX1-26M
  • STDCSF1-16M vs STDCTX1-19.2M
  • STDCSF1-16M vs STDCSX1-26M
  • STDCSF1-16M vs STDCSW5-25M
  • STDCSF1-16M vs STDCSW5-16M
  • STDCSF1-16M vs STDCSW4-16M
  • STDCSF1-16M vs STDCSW2-48M
  • STDCSF1-16M vs STDCSW2-44M
  • STDCSF1-16M vs STDCSW2-40M
  • STDCSF1-16M vs STDCSW2-32M
  • STDCSF1-16M vs STDCSW2-30M
  • STDCSF1-16M vs STDCSW2-26M
  • STDCSF1-16M vs STDCSW2-24M
  • STDCSF1-16M vs STDCSW2-24.576M
  • STDCSF1-16M vs STDCSW2-20M
  • STDCSF1-16M vs STDCSW2-16M
  • STDCSF1-16M vs STDCSU2-40M
  • STDCSF1-16M vs STDCSU2-20M
  • STDCSF1-16M vs STDCSU2-16M
  • STDCSF1-16M vs STDCSU2-13.56M
  • STDCSF1-16M vs STDCSU2-12M
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.