STDCSF1-16M
STDCSF1-16M
Not For New Designs
Description:  CRYSTAL 16.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSF1-16M Datasheet
History Price: $0.42
In Stock: 17200
STDCSF1-16M vs STDCSW2-32M
Category
Manufacturer
Series
NX8045GB
NX2520SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
32 MHz
Frequency Stability
?50ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
10pF
Operating Mode
50 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.026" (0.65mm)