Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 17800FDSM
17800FDSM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
Wurth Elektronik
Datasheet:
17800FDSM Datasheet
History Price: $22.96
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
17800FDSM vs 17800FISM
Part No
17800FDSM
17800FISM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
MagI?C, FISM
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V or 5V
5V ~ 15V
Current - Output
1A
-
Voltage - Input
7V ~ 42V
3.3V ~ 12V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
350kHz
-
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FDSM
FISM
Power - Output
-
-