17800FISM
17800FISM
Active
Description:  MAGIC POWER MODULE FISM EVALUATI
Manufacturer:  Wurth Elektronik
Datasheet:   17800FISM Datasheet
History Price: $84.77
In Stock: 39200
17800FISM Specification
Specification
Part No
17800FISM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Series
MagI?C, FISM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
Voltage - Output
5V ~ 15V
Current - Output
-
Voltage - Input
3.3V ~ 12V
Regulator Topology
Boost, Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
FISM
Power - Output
-
17800FISM PDF Datasheet
17800FISM Related Parts
178002
178002
Wurth Elektronik
171021501 VDRM EVAL BOARD
178010501
178010501
Wurth Elektronik
EVAL BOARD FOR 171010501
178010601
178010601
Wurth Elektronik
171010601 EVALUATION BOARD 6-42V
178011801
178011801
Wurth Elektronik
171011801 EVALUATION BOARD 4-18V
178012401
178012401
Wurth Elektronik
EVAL BOARD VDRM WPMDH1102401
178012402
178012402
Wurth Elektronik
EVAL BOARD VDRM WPMDH1152401
178020302
178020302
Wurth Elektronik
EVAL BOARD
178020601
178020601
Wurth Elektronik
EVAL BOARD VDRM WPMDH1200601
178021501
178021501
Wurth Elektronik
EVAL BOARD VDRM WPMDU1251501
178021801
178021801
Wurth Elektronik
171021801 EVALUATION BOARD 4-18V
178030601
178030601
Wurth Elektronik
171030601 EVALUATION BOARD 6-42V
178031801
178031801
Wurth Elektronik
171031801 EVALUATION BOARD 4-18V
17800FISM Compare Parts
  • 17800FISM vs 1789205X1
  • 17800FISM vs 17800VISM
  • 17800FISM vs 17800FDSM
  • 17800FISM vs 178960501
  • 17800FISM vs 178060302
  • 17800FISM vs 178040302
  • 17800FISM vs 178032401
  • 17800FISM vs 178031801
  • 17800FISM vs 178030601
  • 17800FISM vs 178021801
  • 17800FISM vs 178021501
  • 17800FISM vs 178020601
  • 17800FISM vs 178020302
  • 17800FISM vs 178012402
  • 17800FISM vs 178012401
  • 17800FISM vs 178011801
  • 17800FISM vs 178010601
  • 17800FISM vs 178010501
  • 17800FISM vs 178002
  • 17800FISM vs 178050601
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested