17800FISM
17800FISM
Active
Description:  MAGIC POWER MODULE FISM EVALUATI
Manufacturer:  Wurth Elektronik
Datasheet:   17800FISM Datasheet
History Price: $84.77
In Stock: 39200
17800FISM vs 178012401
Series
MagI?C, FISM
MagI?C, VDRM
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V ~ 15V
5V ~ 24V
Current - Output
-
1A
Voltage - Input
3.3V ~ 12V
6V ~ 42V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
WPMDH1102401
Power - Output
-
-