Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 17800FISM
17800FISM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
MAGIC POWER MODULE FISM EVALUATI
Manufacturer:
Wurth Elektronik
Datasheet:
17800FISM Datasheet
History Price: $84.77
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
17800FISM vs 178020601
Part No
17800FISM
178020601
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, FISM
MagI?C, VDRM
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V ~ 15V
0.8V ~ 6V
Current - Output
-
2A
Voltage - Input
3.3V ~ 12V
6V ~ 42V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
WPMDH1200601
Power - Output
-
-