178032401
178032401
Active
Description:  EVAL BOARD VDRM WPMDH1302401
Manufacturer:  Wurth Elektronik
Datasheet:   178032401 Datasheet
History Price: $100.43
In Stock: 24400
178032401 vs 17800VISM
Series
MagI?C, VDRM
MagI?C, VISM
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V ~ 24V
3.3V ~ 6V
Current - Output
3A
170mA, 300mA
Voltage - Input
6V ~ 42V
8V ~ 42V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1302401
17791063215
Power - Output
-
1 W