178032401
178032401
Active
Description:  EVAL BOARD VDRM WPMDH1302401
Manufacturer:  Wurth Elektronik
Datasheet:   178032401 Datasheet
History Price: $100.43
In Stock: 24400
178032401 Specification
Specification
Part No
178032401
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Series
MagI?C, VDRM
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V ~ 24V
Current - Output
3A
Voltage - Input
6V ~ 42V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
WPMDH1302401
Power - Output
-
178032401 PDF Datasheet
178032401 Related Parts
178002
178002
Wurth Elektronik
171021501 VDRM EVAL BOARD
178010501
178010501
Wurth Elektronik
EVAL BOARD FOR 171010501
178010601
178010601
Wurth Elektronik
171010601 EVALUATION BOARD 6-42V
178011801
178011801
Wurth Elektronik
171011801 EVALUATION BOARD 4-18V
178012401
178012401
Wurth Elektronik
EVAL BOARD VDRM WPMDH1102401
178012402
178012402
Wurth Elektronik
EVAL BOARD VDRM WPMDH1152401
178020302
178020302
Wurth Elektronik
EVAL BOARD
178020601
178020601
Wurth Elektronik
EVAL BOARD VDRM WPMDH1200601
178021501
178021501
Wurth Elektronik
EVAL BOARD VDRM WPMDU1251501
178021801
178021801
Wurth Elektronik
171021801 EVALUATION BOARD 4-18V
178030601
178030601
Wurth Elektronik
171030601 EVALUATION BOARD 6-42V
178031801
178031801
Wurth Elektronik
171031801 EVALUATION BOARD 4-18V
178032401 Compare Parts
  • 178032401 vs 1789205X1
  • 178032401 vs 17800VISM
  • 178032401 vs 17800FISM
  • 178032401 vs 17800FDSM
  • 178032401 vs 178960501
  • 178032401 vs 178060302
  • 178032401 vs 178040302
  • 178032401 vs 178031801
  • 178032401 vs 178030601
  • 178032401 vs 178021801
  • 178032401 vs 178021501
  • 178032401 vs 178020601
  • 178032401 vs 178020302
  • 178032401 vs 178012402
  • 178032401 vs 178012401
  • 178032401 vs 178011801
  • 178032401 vs 178010601
  • 178032401 vs 178010501
  • 178032401 vs 178002
  • 178032401 vs 178050601
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested