178032401
178032401
Active
Description:  EVAL BOARD VDRM WPMDH1302401
Manufacturer:  Wurth Elektronik
Datasheet:   178032401 Datasheet
History Price: $100.43
In Stock: 24400
178032401 vs 178960501
Series
MagI?C, VDRM
MagI?C, VDMM
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V ~ 24V
0.6V ~ 5.5V
Current - Output
3A
600mA
Voltage - Input
6V ~ 42V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1302401
WPMDB1960501
Power - Output
-
-