Channels per IC
1 - Single
2 - Dual
Amplifier Type
Limiting
Difference
Output Type
Differential
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
2.7V ~ 6.5V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8306
AD8277
Current - Supply (Main IC)
16 mA
200 ?A
-3db Bandwidth
850 MHz
550 kHz
Current - Output / Channel
-
15 mA