AD8277-EVALZ
AD8277-EVALZ
Active
Description:  EVAL BOARD FOR AD8277
Manufacturer:  Analog Devices
History Price: $167.17
In Stock: 42000
AD8277-EVALZ Specification
Specification
Part No
AD8277-EVALZ
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Difference
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
1.1V/?s
Voltage - Supply, Single/Dual
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
AD8277
Current - Supply (Main IC)
200 ?A
-3db Bandwidth
550 kHz
Current - Output / Channel
15 mA
AD8277-EVALZ PDF Datasheet
AD8277-EVALZ Related Parts
AD8000YCP-EBZ
AD8000YCP-EBZ
Analog Devices
BOARD EVAL FOR AD8000YCP
AD8000YRD-EBZ
AD8000YRD-EBZ
Analog Devices
BOARD EVAL FOR AD8000YRD
AD8002ARM-EBZ
AD8002ARM-EBZ
Analog Devices
BOARD EVAL FOR AD8002ARM
AD8003ACP-EBZ
AD8003ACP-EBZ
Analog Devices
BOARD EVAL FOR AD8003ACP
AD8004AR-EBZ
AD8004AR-EBZ
Analog Devices
BOARD EVAL FOR AD8004AR
AD8005AR-EBZ
AD8005AR-EBZ
Analog Devices
BOARD EVAL FOR AD8005AR
AD8005ART-EBZ
AD8005ART-EBZ
Analog Devices
BOARD EVAL FOR AD8005ART
AD8007AKS-EBZ
AD8007AKS-EBZ
Analog Devices
BOARD EVAL FOR AD8007AKS
AD8007AR-EBZ
AD8007AR-EBZ
Analog Devices
BOARD EVAL FOR AD8007AR
AD8008AR-EBZ
AD8008AR-EBZ
Analog Devices
BOARD EVAL FOR AD8008AR
AD8008ARM-EBZ
AD8008ARM-EBZ
Analog Devices
BOARD EVAL FOR AD8008ARM
AD8009AR-EBZ
AD8009AR-EBZ
Analog Devices
BOARD EVAL FOR AD8009AR
AD8277-EVALZ Compare Parts
  • AD8277-EVALZ vs AD8556CP-EBZ
  • AD8277-EVALZ vs AD8497-EVALZ
  • AD8277-EVALZ vs AD8496-EVALZ
  • AD8277-EVALZ vs AD8495-EVALZ
  • AD8277-EVALZ vs AD8494-EVALZ
  • AD8277-EVALZ vs AD8479R-EBZ
  • AD8277-EVALZ vs AD8476-EVALZ
  • AD8277-EVALZ vs AD8475-EVALZ
  • AD8277-EVALZ vs AD8432-EVALZ
  • AD8277-EVALZ vs AD8418R-EVALZ
  • AD8277-EVALZ vs AD8418-EVALZ
  • AD8277-EVALZ vs AD8418ARM-EVALZ
  • AD8277-EVALZ vs AD8418AR-EVALZ
  • AD8277-EVALZ vs AD8417RM-EVALZ
  • AD8277-EVALZ vs AD8417R-EVALZ
  • AD8277-EVALZ vs AD8397ARD-EBZ
  • AD8277-EVALZ vs AD8376-EVALZ
  • AD8277-EVALZ vs AD8375-EVALZ
  • AD8277-EVALZ vs AD8372-EVALZ
  • AD8277-EVALZ vs AD8370-EVALZ
  • AD8277-EVALZ vs AD8368-EVALZ
  • AD8277-EVALZ vs AD8367-EVALZ
  • AD8277-EVALZ vs AD8337-EVALZ-SS
  • AD8277-EVALZ vs AD8337-EVALZ-INV
  • AD8277-EVALZ vs AD8337-EVALZ
  • AD8277-EVALZ vs AD8336-EVALZ
  • AD8277-EVALZ vs AD8335-EVALZ
  • AD8277-EVALZ vs AD8334-EVALZ
  • AD8277-EVALZ vs AD8332-EVALZ
  • AD8277-EVALZ vs AD8331-EVALZ
  • AD8277-EVALZ vs AD8330-EVALZ
  • AD8277-EVALZ vs AD8310-EVALZ
  • AD8277-EVALZ vs AD8306-EVALZ
  • AD8277-EVALZ vs AD8304-EVALZ
  • AD8277-EVALZ vs AD8279-EVALZ
  • AD8277-EVALZ vs AD8273-EVALZ
  • AD8277-EVALZ vs AD8264-EVALZ
  • AD8277-EVALZ vs AD8260-EVALZ
  • AD8277-EVALZ vs AD8251-EVALZ
  • AD8277-EVALZ vs AD8250-EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4