Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Variable Gain
Difference
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
5000V/?s
1.1V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8376
AD8277
Current - Supply (Main IC)
250 mA
200 ?A
-3db Bandwidth
700 MHz
550 kHz
Current - Output / Channel
-
15 mA