Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8475-EVALZ
AD8475-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8475
Manufacturer:
Analog Devices
Datasheet:
AD8475-EVALZ Datasheet
History Price: $27.13
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8475-EVALZ vs AD8277-EVALZ
Part No
AD8475-EVALZ
AD8277-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
Difference
Output Type
Differential, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
50V/?s
1.1V/?s
Voltage - Supply, Single/Dual
3V ~ 10V, ?.5V ~ 5V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8475
AD8277
Current - Supply (Main IC)
3 mA
200 ?A
-3db Bandwidth
150 MHz
550 kHz
Current - Output / Channel
110 mA
15 mA