☰
ADM00566
ADM00566
Active
Description:  MCP1661 EVAL BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00566 Datasheet
History Price: $63.2
In Stock: 34880
ADM00566 vs ADM00821
Part No
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 12V
1.8V, 2.5V, 3.3V or 5V
Current - Output
125mA
2A
Voltage - Input
2.4V ~ 5.5V
4V ~ 30V
Regulator Topology
Boost, SEPIC
Buck
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MCP1661
MIC4684
Power - Output
-
-