☰
ADM00566
ADM00566
Active
Description:  MCP1661 EVAL BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00566 Datasheet
History Price: $63.2
In Stock: 26160
ADM00566 Specification
Specification
Part No
ADM00566
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V, 12V
Current - Output
125mA
Voltage - Input
2.4V ~ 5.5V
Regulator Topology
Boost, SEPIC
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1661
Power - Output
-
ADM00566 PDF Datasheet
ADM00566 Related Parts
ADM00352
ADM00352
Microchip Technology
BOARD DEMO FOR MCP16301
ADM00360
ADM00360
Microchip Technology
BOARD DEMO FOR MCP16301 D2PAK
ADM00397
ADM00397
Microchip Technology
BOARD EVAL FOR MCP19111
ADM00399
ADM00399
Microchip Technology
BOARD DEMO BUCK BOOST MCP16301
ADM00414
ADM00414
Microchip Technology
BOARD EVALUATION MCP16321
ADM00423
ADM00423
Microchip Technology
BOARD EVALUATION MCP16322
ADM00427
ADM00427
Microchip Technology
BOARD EVALUATION MCP16323
ADM00433
ADM00433
Microchip Technology
BOARD EVAL MCP16301 5V 600MA LN
ADM00434
ADM00434
Microchip Technology
BOARD EVAL FOR MCP19035
ADM00445
ADM00445
Microchip Technology
BOARD EVAL ANALOG MCP19035
ADM00458
ADM00458
Microchip Technology
KIT DEV MCP16251/1640B
ADM00460
ADM00460
Microchip Technology
MCP1642 HIGH CURRENT BOOST CONVE
ADM00566 Description
Here’s a detailed introduction to the Microchip Technology ADM00566:

---

## Microchip Technology ADM00566 Overview

The Microchip Technology ADM00566 is a versatile evaluation board designed for testing and evaluating the performance of Microchip%27s analog and mixed-signal devices. This board is primarily used in conjunction with Microchip’s Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), providing a comprehensive platform for assessing the capabilities and functionalities of these components.

## Key Specifications

1. Evaluation Board Type:
- Type: Evaluation Board
- The ADM00566 is an evaluation board, which means it is specifically designed to facilitate the assessment of the performance of Microchip’s semiconductor devices. It allows users to easily test and prototype with these devices in a controlled environment.

2. Compatible Devices:
- Devices: Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
- The board supports various ADCs and DACs from Microchip’s portfolio, making it a flexible tool for evaluating different types of analog-to-digital and digital-to-analog conversions.

3. Input Voltage Range:
- Voltage Range: 2.7V to 5.5V
- The ADM00566 operates over a broad input voltage range of 2.7V to 5.5V, allowing it to be used with a variety of power supplies and ensuring compatibility with different operational environments.

4. Interface Types:
- Interfaces: SPI, I2C
- The board supports standard communication interfaces, including SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit). These interfaces are essential for communicating with microcontrollers and other digital devices.

5. Power Supply:
- Supply Voltage: 3.3V or 5V
- The board can be powered by either a 3.3V or 5V supply, providing flexibility depending on the requirements of the evaluated device and the application.

6. Analog Input Range:
- Input Range: 0V to Vref
- The analog input range extends from 0V to the reference voltage (Vref). This range allows for accurate representation of the analog signals being processed or converted.

7. Output Resolution:
- Resolution: 12-bit or 16-bit
- Depending on the device under evaluation, the board supports different output resolutions. Common resolutions are 12-bit or 16-bit, which determine the precision of the digital representation of the analog signals.

8. Clock Source:
- Clock Source: On-board oscillator or external clock input
- The ADM00566 features an on-board oscillator that provides a clock source for the evaluated devices. Additionally, it allows for the use of an external clock input, offering flexibility for different testing scenarios.

9. Testing and Debugging Features:
- Features: Test points, headers, and connectors
- The board is equipped with various test points, headers, and connectors to facilitate easy access to signals and power. These features are crucial for debugging and analyzing the performance of the devices under test.

10. Software Compatibility:
- Software: Microchip’s MPLAB® X and other development tools
- The ADM00566 is compatible with Microchip’s MPLAB® X Integrated Development Environment (IDE) and other development tools. This compatibility allows for seamless integration into the development and evaluation workflow.

11. Package:
- Package Type: Evaluation Board with comprehensive documentation
- The board is packaged with comprehensive documentation, including user guides, schematics, and example code. This documentation is essential for understanding how to use the board effectively and for making the most of its features.

## Key Features

- Versatility: The ADM00566 is designed to support a range of Microchip’s ADCs and DACs, making it a versatile tool for evaluating various analog components.
- Flexible Power Supply: The board’s ability to operate with both 3.3V and 5V supplies enhances its adaptability to different power requirements.
- Standard Communication Interfaces: With support for SPI and I2C, the board facilitates straightforward communication with other digital systems.
- Comprehensive Testing: The inclusion of test points, headers, and connectors enables thorough testing and debugging of the evaluated devices.
- Integration with Development Tools: Compatibility with MPLAB® X and other tools streamlines the evaluation process and integrates seamlessly into development workflows.

## Applications

The Microchip Technology ADM00566 evaluation board is used in various applications, including:

- Device Evaluation: Testing and assessing the performance of Microchip’s ADCs and DACs.
- Prototyping: Providing a platform for prototyping and experimenting with different analog-to-digital and digital-to-analog conversion scenarios.
- Educational Purposes: Serving as a teaching aid for understanding analog and digital conversion principles.
- Development Testing: Facilitating the testing of analog components in development environments to ensure functionality and performance.

## Summary

The Microchip Technology ADM00566 is a versatile evaluation board designed to test and evaluate Microchip’s ADCs and DACs. With specifications that support a broad input voltage range, standard communication interfaces, and flexible power supply options, it provides a comprehensive platform for assessing analog-to-digital and digital-to-analog conversions. Equipped with test points, headers, and connectors, and compatible with Microchip’s development tools, the ADM00566 is an essential tool for developers, engineers, and educators working with analog components.

---

This detailed overview provides a comprehensive understanding of the Microchip Technology ADM00566 evaluation board%27s specifications and features.
ADM00566 Compare Parts
  • ADM00566 vs ADM01006
  • ADM00566 vs ADM01002
  • ADM00566 vs ADM00995
  • ADM00566 vs ADM00987
  • ADM00566 vs ADM00947
  • ADM00566 vs ADM00929
  • ADM00566 vs ADM00891
  • ADM00566 vs ADM00886
  • ADM00566 vs ADM00885
  • ADM00566 vs ADM00881
  • ADM00566 vs ADM00880
  • ADM00566 vs ADM00871
  • ADM00566 vs ADM00867
  • ADM00566 vs ADM00865
  • ADM00566 vs ADM00864
  • ADM00566 vs ADM00845
  • ADM00566 vs ADM00831
  • ADM00566 vs ADM00829
  • ADM00566 vs ADM00826
  • ADM00566 vs ADM00824
  • ADM00566 vs ADM00823
  • ADM00566 vs ADM00821
  • ADM00566 vs ADM00812
  • ADM00566 vs ADM00811
  • ADM00566 vs ADM00810
  • ADM00566 vs ADM00809
  • ADM00566 vs ADM00804
  • ADM00566 vs ADM00799
  • ADM00566 vs ADM00770
  • ADM00566 vs ADM00764
  • ADM00566 vs ADM00664
  • ADM00566 vs ADM00578
  • ADM00566 vs ADM00556
  • ADM00566 vs ADM00519
  • ADM00566 vs ADM00467
  • ADM00566 vs ADM00460
  • ADM00566 vs ADM00458
  • ADM00566 vs ADM00445
  • ADM00566 vs ADM00434
  • ADM00566 vs ADM00433
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.