Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ ams OSRAM AS1100 DB
AS1100 DB
Obsolete
LED Driver Evaluation Boards
Description:
BOARD DEMO AS1100
Manufacturer:
ams OSRAM
Datasheet:
AS1100 DB Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1100 DB vs AS1110-QF_EK_ST
Part No
AS1100 DB
AS1110-QF_EK_ST
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
-
100mA
Outputs and Type
8, Non-Isolated
16, Non-Isolated
Voltage - Output
2.3V
15V
Features
8 digit, 7 segment display
Over-Temperature, Open-LED, Shorted-LED, Diagnostics
Voltage - Input
1.5V ~ 3.5V
3V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1100
AS1110