Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ ams OSRAM AS1100 DB
AS1100 DB
Obsolete
LED Driver Evaluation Boards
Description:
BOARD DEMO AS1100
Manufacturer:
ams OSRAM
Datasheet:
AS1100 DB Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1100 DB Specification
Specification
Part No
AS1100 DB
Category
LED Driver Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
8, Non-Isolated
Voltage - Output
2.3V
Features
8 digit, 7 segment display
Voltage - Input
1.5V ~ 3.5V
Supplied Contents
Board(s)
Utilized IC / Part
AS1100
AS1100 DB PDF Datasheet
AS1100 DB Datasheet
Click and Download: AS1100 DB Datasheet
AS1100 DB Related Parts
AS1110-QF_EK_ST
ams OSRAM
BOARD EVAL AS1110
AS1111A-WL_EK_ST
ams OSRAM
EVALUATION KIT AS1111A WLCSP
AS1111C-DF_EK_ST
ams OSRAM
EVALUATION KIT AS1111C MLPD
AS1115 DB-GREEN
ams OSRAM
BOARD DEMO AS1115 GREEN
AS1115 DB-WHITE
ams OSRAM
BOARD DEMO AS1115 WHITE
AS1115 DB-YELLOW
ams OSRAM
BOARD DEMO AS1115 YELLOW
AS1115-QF_DK_ST B
ams OSRAM
BOARD DEMO AS1115 BLUE
AS1116 DB-GREEN
ams OSRAM
BOARD DEMO AS1116 GREEN
AS1119-WK_DK_ST
ams OSRAM
BOARD DEMO FOR AS1119
AS1121-QF_EK_ST
ams OSRAM
BOARD DEMO FOR AS1121
AS1130-WL_DK_ST
ams OSRAM
BOARD DEMO FOR AS1130
AS1106PL_DK_SB
ams OSRAM
BOARD DEMO AS1106
AS1100 DB Compare Parts
AS1100 DB vs AS1121-QF_EK_ST
AS1100 DB vs AS1119-WK_DK_ST
AS1100 DB vs AS1116 DB-GREEN
AS1100 DB vs AS1115-QF_DK_ST B
AS1100 DB vs AS1115 DB-YELLOW
AS1100 DB vs AS1115 DB-WHITE
AS1100 DB vs AS1115 DB-GREEN
AS1100 DB vs AS1111C-DF_EK_ST
AS1100 DB vs AS1111A-WL_EK_ST
AS1100 DB vs AS1110-QF_EK_ST
AS1100 DB vs AS1116-QF_DK_ST R
AS1100 DB vs AS1116-QF_DK_ST GR
AS1100 DB vs AS1116-QF_DK_ST BR
AS1100 DB vs AS1116-QF_DK_ST B
AS1100 DB vs AS1116 DB-YELLOW
AS1100 DB vs AS1116 DB-WHITE
AS1100 DB vs AS1115-QF_DK_ST R
AS1100 DB vs AS1109-QF_EK_ST
AS1100 DB vs AS1106PL_DK_SB
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad