AS1320 DB
AS1320 DB
Obsolete
Description:  BOARD DEMO AS1320
Manufacturer:  ams OSRAM
Datasheet:   AS1320 DB Datasheet
History Price: Obsolete
In Stock: 11200
AS1320 DB vs AS1325-50 EB
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
200mA
185mA
Voltage - Input
1.5V ~ 3.5V
1.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.8MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1320
AS1325-50
Power - Output
-
-