AS1320 DB
AS1320 DB
Obsolete
Description:  BOARD DEMO AS1320
Manufacturer:  ams OSRAM
Datasheet:   AS1320 DB Datasheet
History Price: Obsolete
In Stock: 11200
AS1320 DB Specification
Specification
Part No
AS1320 DB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
200mA
Voltage - Input
1.5V ~ 3.5V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
AS1320
Power - Output
-
AS1320 DB PDF Datasheet
AS1320 DB Related Parts
AS1302-WL_EK_ST
AS1302-WL_EK_ST
ams OSRAM
BOARD EVAL FOR AS1302
AS1310-25 EB
AS1310-25 EB
ams OSRAM
BOARD EVAL FOR AS1310-25
AS1310-TD-18_EK_ST
AS1310-TD-18_EK_ST
ams OSRAM
BOARD EVAL FOR AS1310-18
AS1310-TD-30_EK_ST
AS1310-TD-30_EK_ST
ams OSRAM
BOARD EVAL FOR AS1310-30
AS1310-TD-33_EK_ST
AS1310-TD-33_EK_ST
ams OSRAM
BOARD EVAL FOR AS1310-33
AS1312-TD-50_EK_ST
AS1312-TD-50_EK_ST
ams OSRAM
EVAL BOARD FOR AS1312
AS1313-TD-18_EK_ST
AS1313-TD-18_EK_ST
ams OSRAM
AS1313-18 EVALUATION KIT REV 1.2
AS1313-TD-30_EK_ST
AS1313-TD-30_EK_ST
ams OSRAM
AS1313-30 EVALUATION KIT REV 1.2
AS1321 DB
AS1321 DB
ams OSRAM
BOARD DEMO AS1321
AS1323-TT-27_EK_ST
AS1323-TT-27_EK_ST
ams OSRAM
BOARD EVAL AS1323-27
AS1323-TT-30_EK_ST
AS1323-TT-30_EK_ST
ams OSRAM
BOARD EVAL AS1323-30
AS1323-TT-33_EK_ST
AS1323-TT-33_EK_ST
ams OSRAM
BOARD EVAL AS1323-33
AS1320 DB Compare Parts
  • AS1320 DB vs AS1382C-WL-18_EK_ST
  • AS1320 DB vs AS1345D-TD-AD_EK_ST
  • AS1320 DB vs AS1345A-WL-AD_EK_ST
  • AS1320 DB vs AS1344-TD_EK_ST
  • AS1320 DB vs AS1343A-TD-10_EK_ST
  • AS1320 DB vs AS1341-TD_EK_ST
  • AS1320 DB vs AS1340A-TD-10_EK_S
  • AS1320 DB vs AS1339 EB
  • AS1320 DB vs AS1337A-TD_EK_ST
  • AS1320 DB vs AS1336A/B EB
  • AS1320 DB vs AS1333 EB
  • AS1320 DB vs AS1332 EB
  • AS1320 DB vs AS1331-TD-AD_EK_ST
  • AS1320 DB vs AS1329C-TT_EK_ST
  • AS1320 DB vs AS1329B-TT_EK_ST
  • AS1320 DB vs AS1329A EB
  • AS1320 DB vs AS1326A-TD_EK_ST
  • AS1320 DB vs AS1325-50 EB
  • AS1320 DB vs AS1325-33 EB
  • AS1320 DB vs AS1324-TT-AD_EK_ST
  • AS1320 DB vs AS1323-TT-33_EK_ST
  • AS1320 DB vs AS1323-TT-30_EK_ST
  • AS1320 DB vs AS1323-TT-27_EK_ST
  • AS1320 DB vs AS1321 DB
  • AS1320 DB vs AS1313-TD-30_EK_ST
  • AS1320 DB vs AS1313-TD-18_EK_ST
  • AS1320 DB vs AS1312-TD-50_EK_ST
  • AS1320 DB vs AS1310-TD-33_EK_ST
  • AS1320 DB vs AS1310-TD-30_EK_ST
  • AS1320 DB vs AS1310-TD-18_EK_ST
  • AS1320 DB vs AS1310-25 EB
  • AS1320 DB vs AS1302-WL_EK_ST
  • AS1320 DB vs AS1322A-TT_EK_ST
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked