Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Bellnix BDX12-EVM-04
BDX12-EVM-04
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BRD BDX-100M(1) BDX-50S(3)
Manufacturer:
Bellnix
Datasheet:
BDX12-EVM-04 Datasheet
History Price: $418.9
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BDX12-EVM-04 vs BDX12-EVM-05
Part No
BDX12-EVM-04
BDX12-EVM-05
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Bellnix
Bellnix
Series
BDX
BDX
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1V
Current - Output
250A
300A
Voltage - Input
8V ~ 14V
8V ~ 14V
Regulator Topology
-
-
Frequency - Switching
600kHz
600kHz
Board Type
Partially Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
-
Power - Output
-
-