BDX12-EVM-04
BDX12-EVM-04
Active
Description:  EVAL BRD BDX-100M(1) BDX-50S(3)
Manufacturer:  Bellnix
History Price: $418.9
In Stock: 2400
BDX12-EVM-04 Specification
Specification
Part No
BDX12-EVM-04
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Bellnix
Series
BDX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V
Current - Output
250A
Voltage - Input
8V ~ 14V
Regulator Topology
-
Frequency - Switching
600kHz
Board Type
Partially Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
BDX12-EVM-04 PDF Datasheet
BDX12-EVM-04 Related Parts
BDX12-EVM-01
BDX12-EVM-01
Bellnix
EVAL BRD BDX-100M(1)
BDX12-EVM-02
BDX12-EVM-02
Bellnix
EVAL BRD BDX-100M(1) BDX-50S(1)
BDX12-EVM-03
BDX12-EVM-03
Bellnix
EVAL BRD BDX-100M(1) BDX-50S(2)
BDX12-EVM-05
BDX12-EVM-05
Bellnix
EVAL BRD BDX-100M(1) BDX-50S(4)
BDX12-EVM-06
BDX12-EVM-06
Bellnix
EVAL BRD BDX-100M(1) BDX-50S(5)
BDX12-EVM-07
BDX12-EVM-07
Bellnix
EVAL BRD BDX-50S NEEDS BDX-100M
BDX12-EVM-08
BDX12-EVM-08
Bellnix
EVAL BRD BDX-100M NEEDS BDX-50S
BDX12-EVM-04 Compare Parts
  • BDX12-EVM-04 vs BDX12-EVM-06
  • BDX12-EVM-04 vs BDX12-EVM-05
  • BDX12-EVM-04 vs BDX12-EVM-03
  • BDX12-EVM-04 vs BDX12-EVM-02
  • BDX12-EVM-04 vs BDX12-EVM-01
  • BDX12-EVM-04 vs BDX12-EVM-08
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price