Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
-
Differential, Rail-to-Rail
Slew Rate
0.05V/?s
200V/?s
Voltage - Supply, Single/Dual
-
200 MHz
Supplied Contents
60 ?A
11 mA
Utilized IC / Part
2.7V ~ 36V, ?.35V ~ 18V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6100
LTC6403-1