☰
DC1147A-E
DC1147A-E
Active
Description:  EVAL BOARD FOR LTC6403-1
Manufacturer:  Analog Devices
Datasheet:   DC1147A-E Datasheet
History Price: $118.88
In Stock: 2720
DC1147A-E Specification
Specification
Part No
DC1147A-E
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
Differential, Rail-to-Rail
Slew Rate
200V/?s
Voltage - Supply, Single/Dual
200 MHz
Board Type
74 mA
Supplied Contents
11 mA
Utilized IC / Part
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LTC6403-1
DC1147A-E PDF Datasheet
DC1147A-E Related Parts
DC1103A
DC1103A
Analog Devices
LTC6410-6 IF AMPLIFIER DEMO CIRC
DC1108A
DC1108A
Analog Devices
EVAL BOARD FOR LT6411
DC1113A
DC1113A
Analog Devices
LTC6102 CURRENT SENSE DEMO BOARD
DC1114A
DC1114A
Analog Devices
LT6100 CURRENT SENSE DEMO BOARD
DC1115A
DC1115A
Analog Devices
LTC6101 CURRENT SENSE DEMO BOARD
DC1116A
DC1116A
Analog Devices
LTC6103 CURRENT SENSE DEMO BOARD
DC1117A
DC1117A
Analog Devices
LTC6104 CURRENT SENSE DEMO BOARD
DC1147A-A
DC1147A-A
Analog Devices
EVAL BOARD FOR LTC6404-1
DC1147A-C
DC1147A-C
Analog Devices
LTC6404-4 DEMO CIRCUIT
DC1147A-D
DC1147A-D
Analog Devices
EVAL BOARD FOR LTC6406
DC1147A-F
DC1147A-F
Analog Devices
EVAL BOARD FOR LTC6405
DC1150A
DC1150A
Analog Devices
EVAL BOARD FOR LT5554
DC1147A-E Compare Parts
  • DC1147A-E vs DC1833A
  • DC1147A-E vs DC1774A-C
  • DC1147A-E vs DC1774A-B
  • DC1147A-E vs DC1774A-A
  • DC1147A-E vs DC1699A-B
  • DC1147A-E vs DC1699A-A
  • DC1147A-E vs DC1698A-C
  • DC1147A-E vs DC1698A-B
  • DC1147A-E vs DC1698A-A
  • DC1147A-E vs DC1660B
  • DC1147A-E vs DC1639A
  • DC1147A-E vs DC1591A
  • DC1147A-E vs DC1538A
  • DC1147A-E vs DC1536A
  • DC1147A-E vs DC1464A
  • DC1147A-E vs DC1418A-D
  • DC1147A-E vs DC1418A-C
  • DC1147A-E vs DC1418A-A
  • DC1147A-E vs DC1417A
  • DC1147A-E vs DC1416B
  • DC1147A-E vs DC1363A
  • DC1147A-E vs DC1299A-A
  • DC1147A-E vs DC1287A
  • DC1147A-E vs DC1264A
  • DC1147A-E vs DC1240A
  • DC1147A-E vs DC1192A
  • DC1147A-E vs DC1150A
  • DC1147A-E vs DC1147A-F
  • DC1147A-E vs DC1147A-D
  • DC1147A-E vs DC1147A-C
  • DC1147A-E vs DC1147A-A
  • DC1147A-E vs DC1117A
  • DC1147A-E vs DC1116A
  • DC1147A-E vs DC1115A
  • DC1147A-E vs DC1114A
  • DC1147A-E vs DC1113A
  • DC1147A-E vs DC1108A
  • DC1147A-E vs DC1103A
  • DC1147A-E vs DC1600A
  • DC1147A-E vs DC1418A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend