Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1114A
DC1114A
Active
Op Amp Evaluation Boards
Description:
LT6100 CURRENT SENSE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC1114A Datasheet
History Price: $59.44
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1114A vs DC1192A
Part No
DC1114A
DC1192A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Current Sense
Output Type
-
Single-Ended
Slew Rate
0.05V/?s
2V/?s
Voltage - Supply, Single/Dual
-
100 kHz
Board Type
15 mA
1 mA
Supplied Contents
60 ?A
240 ?A
Utilized IC / Part
2.7V ~ 36V, ?.35V ~ 18V
2.85V ~ 36V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6100
LT6105