☰
DC1192A
DC1192A
Active
Description:  BOARD EVAL LT6105
Manufacturer:  Analog Devices
Datasheet:   DC1192A Datasheet
History Price: $59.44
In Stock: 1120
DC1192A Specification
Specification
Part No
DC1192A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
2V/?s
Voltage - Supply, Single/Dual
100 kHz
Board Type
1 mA
Supplied Contents
240 ?A
Utilized IC / Part
2.85V ~ 36V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LT6105
DC1192A PDF Datasheet
DC1192A Related Parts
DC1103A
DC1103A
Analog Devices
LTC6410-6 IF AMPLIFIER DEMO CIRC
DC1108A
DC1108A
Analog Devices
EVAL BOARD FOR LT6411
DC1113A
DC1113A
Analog Devices
LTC6102 CURRENT SENSE DEMO BOARD
DC1114A
DC1114A
Analog Devices
LT6100 CURRENT SENSE DEMO BOARD
DC1115A
DC1115A
Analog Devices
LTC6101 CURRENT SENSE DEMO BOARD
DC1116A
DC1116A
Analog Devices
LTC6103 CURRENT SENSE DEMO BOARD
DC1117A
DC1117A
Analog Devices
LTC6104 CURRENT SENSE DEMO BOARD
DC1147A-A
DC1147A-A
Analog Devices
EVAL BOARD FOR LTC6404-1
DC1147A-C
DC1147A-C
Analog Devices
LTC6404-4 DEMO CIRCUIT
DC1147A-D
DC1147A-D
Analog Devices
EVAL BOARD FOR LTC6406
DC1147A-E
DC1147A-E
Analog Devices
EVAL BOARD FOR LTC6403-1
DC1147A-F
DC1147A-F
Analog Devices
EVAL BOARD FOR LTC6405
DC1192A Compare Parts
  • DC1192A vs DC1833A
  • DC1192A vs DC1774A-C
  • DC1192A vs DC1774A-B
  • DC1192A vs DC1774A-A
  • DC1192A vs DC1699A-B
  • DC1192A vs DC1699A-A
  • DC1192A vs DC1698A-C
  • DC1192A vs DC1698A-B
  • DC1192A vs DC1698A-A
  • DC1192A vs DC1660B
  • DC1192A vs DC1639A
  • DC1192A vs DC1591A
  • DC1192A vs DC1538A
  • DC1192A vs DC1536A
  • DC1192A vs DC1464A
  • DC1192A vs DC1418A-D
  • DC1192A vs DC1418A-C
  • DC1192A vs DC1418A-A
  • DC1192A vs DC1417A
  • DC1192A vs DC1416B
  • DC1192A vs DC1363A
  • DC1192A vs DC1299A-A
  • DC1192A vs DC1287A
  • DC1192A vs DC1264A
  • DC1192A vs DC1240A
  • DC1192A vs DC1150A
  • DC1192A vs DC1147A-F
  • DC1192A vs DC1147A-E
  • DC1192A vs DC1147A-D
  • DC1192A vs DC1147A-C
  • DC1192A vs DC1147A-A
  • DC1192A vs DC1117A
  • DC1192A vs DC1116A
  • DC1192A vs DC1115A
  • DC1192A vs DC1114A
  • DC1192A vs DC1113A
  • DC1192A vs DC1108A
  • DC1192A vs DC1103A
  • DC1192A vs DC1600A
  • DC1192A vs DC1418A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend