☰
DC1147A-A
DC1147A-A
Active
Description:  EVAL BOARD FOR LTC6404-1
Manufacturer:  Analog Devices
Datasheet:   DC1147A-A Datasheet
History Price: $118.88
In Stock: 49280
DC1147A-A vs DC1147A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential, Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
450V/?s
200V/?s
Voltage - Supply, Single/Dual
600 MHz
200 MHz
Board Type
65 mA
74 mA
Supplied Contents
27.8 mA
11 mA
Utilized IC / Part
2.7V ~ 5.25V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6404-1
LTC6403-1