Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Instrumentation
Output Type
Differential, Rail-to-Rail
Rail-to-Rail
Slew Rate
200V/?s
0.2V/?s
Voltage - Supply, Single/Dual
200 MHz
-
Supplied Contents
11 mA
1.73 mA
Utilized IC / Part
2.7V ~ 5.25V
2.7V ~ 11V, ?.35V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LTC6915