Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
General Purpose
Output Type
Differential, Rail-to-Rail
Differential
Slew Rate
200V/?s
3300V/?s
Voltage - Supply, Single/Dual
200 MHz
650 MHz
Supplied Contents
11 mA
8 mA
Utilized IC / Part
2.7V ~ 5.25V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LT6411