Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1147A-E
DC1147A-E
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LTC6403-1
Manufacturer:
Analog Devices
Datasheet:
DC1147A-E Datasheet
History Price: $118.88
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1147A-E vs DC1147A-C
Part No
DC1147A-E
DC1147A-C
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential, Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
200V/?s
1200V/?s
Voltage - Supply, Single/Dual
200 MHz
600 MHz
Board Type
74 mA
20 mA
Supplied Contents
11 mA
31 mA
Utilized IC / Part
2.7V ~ 5.25V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LTC6404-4