☰
DC1147A-E
DC1147A-E
Active
Description:  EVAL BOARD FOR LTC6403-1
Manufacturer:  Analog Devices
Datasheet:   DC1147A-E Datasheet
History Price: $118.88
In Stock: 21760
DC1147A-E vs DC1698A-B
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Current Sense
Output Type
Differential, Rail-to-Rail
-
Slew Rate
200V/?s
3V/?s
Voltage - Supply, Single/Dual
200 MHz
2 MHz
Board Type
74 mA
-
Supplied Contents
11 mA
5.8 mA
Utilized IC / Part
2.7V ~ 5.25V
4.5V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LT1999