Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
200 MHz
2 GHz
Supplied Contents
11 mA
160 mA
Utilized IC / Part
2.7V ~ 5.25V
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6403-1
LTC6430-15