☰
DC1192A
DC1192A
Active
Description:  BOARD EVAL LT6105
Manufacturer:  Analog Devices
Datasheet:   DC1192A Datasheet
History Price: $59.44
In Stock: 1120
DC1192A vs DC1979A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
General Purpose
Output Type
Single-Ended
Rail-to-Rail
Slew Rate
2V/?s
21V/?s
Voltage - Supply, Single/Dual
100 kHz
-
Board Type
1 mA
90 mA
Supplied Contents
240 ?A
2.8 mA
Utilized IC / Part
2.85V ~ 36V
9.5V ~ 140V, ?.75V ~ 70V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6105
LTC6090