☰
DC1353A
DC1353A
Active
Description:  BOARD DEMO FOR LTC3601EUD
Manufacturer:  Analog Devices
Datasheet:   DC1353A Datasheet
History Price: $148.6
In Stock: 44740
DC1353A vs DC1940A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
1.5A
15A
Voltage - Input
4V ~ 15V
16V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3601
LTC3891
Power - Output
-
-