Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1353A
DC1353A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3601EUD
Manufacturer:
Analog Devices
Datasheet:
DC1353A Datasheet
History Price: $148.6
In Stock: 18080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1353A Specification
Specification
Part No
DC1353A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1.5A
Voltage - Input
4V ~ 15V
Regulator Topology
Buck
Frequency - Switching
4MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3601
Power - Output
-
DC1353A PDF Datasheet
DC1353A Datasheet
Click and Download: DC1353A Datasheet
DC1353A Related Parts
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC1353A Compare Parts
DC1353A vs DC1998A
DC1353A vs DC1997A-B
DC1353A vs DC1997A-A
DC1353A vs DC1994A
DC1353A vs DC1992A
DC1353A vs DC1989B-C
DC1353A vs DC1989B-B
DC1353A vs DC1989B-A
DC1353A vs DC1989A-C
DC1353A vs DC1989A-B
DC1353A vs DC1989A-A
DC1353A vs DC1988A
DC1353A vs DC1987A
DC1353A vs DC1980A
DC1353A vs DC1976A-B
DC1353A vs DC1976A-A
DC1353A vs DC1973A
DC1353A vs DC1963A
DC1353A vs DC1961A
DC1353A vs DC195A
DC1353A vs DC1958A
DC1353A vs DC1956A
DC1353A vs DC1953A
DC1353A vs DC194A-B
DC1353A vs DC194A-A
DC1353A vs DC1949A
DC1353A vs DC1940A
DC1353A vs DC1939A
DC1353A vs DC1934A
DC1353A vs DC1928A
DC1353A vs DC1924A
DC1353A vs DC1923A
DC1353A vs DC1922A
DC1353A vs DC1921A
DC1353A vs DC1909A
DC1353A vs DC1905A
DC1353A vs DC1901A
DC1353A vs DC1900A
DC1353A vs DC1898A
DC1353A vs DC1897B
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described