☰
DC1417A
DC1417A
Active
Description:  SINGLE 215MHZ LOW NOISE OP AMP
Manufacturer:  Analog Devices
Datasheet:   DC1417A Datasheet
History Price: $89.16
In Stock: 28740
DC1417A vs DC1147A-E
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Rail-to-Rail
Differential, Rail-to-Rail
Slew Rate
70V/?s
200V/?s
Voltage - Supply, Single/Dual
-
200 MHz
Board Type
30 mA
74 mA
Supplied Contents
3.3 mA
11 mA
Utilized IC / Part
3V ~ 12.6V, ?.5V ~ 6.3V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6230
LTC6403-1