Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
-
200 MHz
Supplied Contents
28 mA
11 mA
Utilized IC / Part
3V ~ 11V, ?.5V ~ 5.5V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6604-15
LTC6403-1