☰
DC1591A
DC1591A
Active
Description:  DEMO BRD FOR LTC6409 ADC
Manufacturer:  Analog Devices
Datasheet:   DC1591A Datasheet
History Price: $178.32
In Stock: 41040
DC1591A vs DC1147A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential
Differential, Rail-to-Rail
Slew Rate
3300V/?s
200V/?s
Voltage - Supply, Single/Dual
2 GHz
200 MHz
Board Type
95 mA
74 mA
Supplied Contents
52 mA
11 mA
Utilized IC / Part
2.7V ~ 5.25V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6409
LTC6403-1