Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1660B
DC1660B
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LTC6417
Manufacturer:
Analog Devices
Datasheet:
DC1660B Datasheet
History Price: $118.88
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1660B vs DC1192A
Part No
DC1660B
DC1192A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Buffer
Current Sense
Output Type
Differential
Single-Ended
Slew Rate
10000V/?s
2V/?s
Voltage - Supply, Single/Dual
1.6 GHz
100 kHz
Board Type
100 mA
1 mA
Supplied Contents
123 mA
240 ?A
Utilized IC / Part
4.75V ~ 5.25V
2.85V ~ 36V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6417
LT6105