☰
DC1698A-A
DC1698A-A
Active
Description:  LT1999-10 (MS8) DEMOBOARD
Manufacturer:  Analog Devices
Datasheet:   DC1698A-A Datasheet
History Price: $59.44
In Stock: 13520
DC1698A-A vs DC1147A-E
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
-
Differential, Rail-to-Rail
Slew Rate
3V/?s
200V/?s
Voltage - Supply, Single/Dual
2 MHz
200 MHz
Board Type
-
74 mA
Supplied Contents
5.8 mA
11 mA
Utilized IC / Part
4.5V ~ 5.5V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1999
LTC6403-1