Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
-
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
2 MHz
200 MHz
Supplied Contents
5.8 mA
11 mA
Utilized IC / Part
4.5V ~ 5.5V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1999
LTC6403-1