☰
DC1869A
DC1869A
Active
Description:  LT3667 DEMO BOARD - 6V TO 40V IN
Manufacturer:  Analog Devices
Datasheet:   DC1869A Datasheet
History Price: $148.6
In Stock: 37520
DC1869A vs DC1928A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
12V
Current - Output
400mA, 200mA, 200mA
12A
Voltage - Input
6V ~ 40V
18V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3667
LTC3867
Power - Output
-
-